Status: | Unknown |
---|---|
Series: | DFE18SBN_E0 Series |
RoHS: | Unknown |
Inductance | 1µH |
---|---|
RMS Current (Irms) | 1.8A |
Inductor Construction | Wirewound |
Saturation Current (Isat) | 1.9A |
Product Range | DFE18SBN_E0 Series |
Power Inductor Case | 1.6mm x 0.8mm x 0.8mm |
DC Resistance Max | 0.12ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Ind General Purpose Chip Shielded Wirewound 1uH ±20% 1MHz Metal 1.8A Emboss T/R | Avnet America |
Power Inductor, 1Uh, Shielded, 1.9A Rohs Compliant: Yes |Murata DFE18SBN1R0ME0L | Newark Electronics |
Power Inductor, 1Uh, Shielded, 1.9A Rohs Compliant Yes Murata DFE18SBN1R0ME0L | Future Electronics |
POWER INDUCTOR, 1UH, SHIELDED, 1.9A | element14 |
Ind General Purpose Chip Shielded Wirewound 1uH �20% 1MHz Metal 1.8A Emboss T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a DFE18SBN1R0ME0L?
Additional datasheets, footprints and schematics for DFE18SBN1R0ME0L are listed on our Part Details page. You can also find images and similar parts to DFE18SBN1R0ME0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DFE18SBN1R0ME0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFE18SBN1R0ME0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DFE18SBN1R0ME0L fall under?
The DFE18SBN1R0ME0L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to DFE18SBN1R0ME0L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DFE18SBN1R0ME0L you can contact the distributor directly for product support, shipping queries etc.
Is the DFE18SBN1R0ME0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DFE18SBN1R0ME0L have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for DFE18SBN1R0ME0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DFE18SBN1R0ME0L often in real-time on the comparison pages.
What if I can't find stock of DFE18SBN1R0ME0L?
You can fill out our help required form which you can use to request a quote for DFE18SBN1R0ME0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.