Status: | Unknown |
---|---|
Series: | DFE18SAN_E0 Series |
RoHS: | Unknown |
Inductance | 1µH |
---|---|
RMS Current (Irms) | 1.6A |
Inductor Construction | Wirewound |
Saturation Current (Isat) | 2A |
Product Range | DFE18SAN_E0 Series |
Power Inductor Case | 1.6mm x 0.8mm x 0.8mm |
DC Resistance Max | 0.144ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 1Uh, 1.6A, 20%, Wirewound | Newark Electronics |
INDUCTOR, 1UH, 1.6A, 20%, WIREWOUND | element14 |
Where can I find additional details, specifications and documents for a DFE18SAN1R0ME0?
Additional datasheets, footprints and schematics for DFE18SAN1R0ME0 are listed on our Part Details page. You can also find images and similar parts to DFE18SAN1R0ME0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DFE18SAN1R0ME0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFE18SAN1R0ME0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DFE18SAN1R0ME0 fall under?
The DFE18SAN1R0ME0 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to DFE18SAN1R0ME0 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DFE18SAN1R0ME0 you can contact the distributor directly for product support, shipping queries etc.
Is the DFE18SAN1R0ME0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DFE18SAN1R0ME0 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DFE18SAN1R0ME0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DFE18SAN1R0ME0 often in real-time on the comparison pages.
What if I can't find stock of DFE18SAN1R0ME0?
You can fill out our help required form which you can use to request a quote for DFE18SAN1R0ME0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.