Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Inductance | 120µH |
DC Current Rating | 6A |
DC Resistance Max | 0.04ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | - |
Inductor Case Style | Through Hole |
SVHC | No SVHC (15-Jan-2019) |
Core Material | Ferrite |
External Depth | 13mm |
External Length / Height | 35mm |
External Width | 32mm |
Frequency Max | 60Hz |
Frequency Min | 50Hz |
Inductor Type | Differential / Symmetrical |
Lead Spacing | 25.4mm |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 250V |
CHOKE, 0.12MH, 6A, DIFFERENTIAL MODE | element14 |
Choke, 0.12Mh, 6A, Differential Mode | Newark Electronics |
Where can I find additional details, specifications and documents for a DF5?
Additional datasheets, footprints and schematics for DF5 are listed on our Part Details page. You can also find images and similar parts to DF5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF5 fall under?
The DF5 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to DF5 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF5 you can contact the distributor directly for product support, shipping queries etc.
Is the DF5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF5 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DF5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF5 often in real-time on the comparison pages.
What if I can't find stock of DF5?
You can fill out our help required form which you can use to request a quote for DF5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.