Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Inductance | 260µH |
DC Current Rating | 3A |
DC Resistance Max | 0.14ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | - |
Inductor Case Style | Through Hole |
SVHC | No SVHC (15-Jan-2019) |
Core Material | Ferrite |
External Depth | 13mm |
External Length / Height | 35mm |
External Width | 32mm |
Frequency Max | 60Hz |
Frequency Min | 50Hz |
Inductor Type | Differential / Symmetrical |
Lead Spacing | 25.4mm |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 250V |
CHOKE, 0.26MH, 3A, DIFFERENTIAL MODE | element14 |
Choke, 0.26Mh, 3A, Differential Mode | Newark Electronics |
Where can I find additional details, specifications and documents for a DF3?
Additional datasheets, footprints and schematics for DF3 are listed on our Part Details page. You can also find images and similar parts to DF3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF3 fall under?
The DF3 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to DF3 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF3 you can contact the distributor directly for product support, shipping queries etc.
Is the DF3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF3 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for DF3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF3 often in real-time on the comparison pages.
What if I can't find stock of DF3?
You can fill out our help required form which you can use to request a quote for DF3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.