Status: | Unknown |
---|---|
Series: | DF005SA, DF01SA, DF02SA, DF04SA, DF06SA, DF08SA, DF10SA |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
No stock
|
Buy Now | |
TTI Europe
from US$0.19
|
19,500
in stock
|
Buy Now | |
element14
from US$0.22
|
5,654
in stock
|
Buy Now | |
Farnell
from US$0.22
|
5,654
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
1,495
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
248
in stock
|
Buy Now | |
EBV Elektronik
-
|
13,500
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.49
|
-
|
Buy Now |
UL recognition, file number E54214 |
Ideal for automated placement |
Middle surge current capability |
Applications |
---|
General purpose use in AC/DC bridge full wave? rectification for SMPS, lighting ballaster, adapter,? battery charger, home appliances, office equipment,? and telecommunication applications. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.0A 400V BR DFS | TTI Europe |
BRIDGE RECTIFIER, 1PH, 1A, 400V, DFS-4 | element14 |
Bridge Rectifier, 400V, 1A, Smd | Newark Electronics |
Diode Rectifier Bridge Single 400V 1A 4-Pin Case DFS T/R | EBV Elektronik |
Diode Rectifier Bridge Single 400V 1A | RS |
DF04SA Series 400V 30 A Miniature Glass Passivated Single-Phase Bridge Rectifier | Future Electronics |
DF04SA-E3/77, Bridge Rectifier, 1A 400V, 4-Pin DFS | Siliconix / Vishay DF04SA-E3/77 | RS Americas |
Where can I find additional details, specifications and documents for a DF04SA-E3/77?
Additional datasheets, footprints and schematics for DF04SA-E3/77 are listed on our Part Details page. You can also find images and similar parts to DF04SA-E3/77 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF04SA-E3/77 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF04SA-E3/77 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF04SA-E3/77 fall under?
The DF04SA-E3/77 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DF04SA-E3/77 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF04SA-E3/77 you can contact the distributor directly for product support, shipping queries etc.
Is the DF04SA-E3/77 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF04SA-E3/77 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for DF04SA-E3/77.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF04SA-E3/77 often in real-time on the comparison pages.
What if I can't find stock of DF04SA-E3/77?
You can fill out our help required form which you can use to request a quote for DF04SA-E3/77 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.