Status: | Unknown |
---|---|
Series: | DF005M, DF01M, DF02M, DF04M, DF06M, DF08M, DF10M |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
1,229
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
26,100
in stock
|
Buy Now | |
element14
from US$0.30
|
6,764
in stock
|
Buy Now | |
Farnell
from US$0.28
|
6,764
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
3,720
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
2,593
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
489
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
161
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UL recognition, file number E54214 |
Ideal for printed circuit boards |
Applicable for automated insertion |
Applications |
---|
General purpose use in AC/DC bridge full wave? rectification for SMPS, lighting ballaster, adapter,? battery charger, home appliances, office equipment,? and telecommunication applications. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.0A 400V BR DFM | TTI Europe |
BRIDGE RECTIFIER, 400V, 1A, DIP | element14 |
Vishay Bridge Rectifier, 280V, 1A, DIP | Distrelec |
DF04M Series 1 A 400 V Through Hole Single Phase Bridge Rectifier - DFM-4 | Future Electronics |
Bridge Rectifier Single 400V 1A DFM4 | RS |
Diode, Bridge Rectifier, Standard, Vr 400V, If 1A, Pkg DFM, Config Single Phase, Cs 50A | General Semiconductor / Vishay DF04M-E3/45 | RS Americas |
Bridge Rectifier, Single Phase, 1A, 400V, Dfm | Newark Electronics |
Diode Rectifier Bridge Single 400V 1A 4-Pin Case DFM Tube | Avnet America |
Where can I find additional details, specifications and documents for a DF04M-E3/45?
Additional datasheets, footprints and schematics for DF04M-E3/45 are listed on our Part Details page. You can also find images and similar parts to DF04M-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF04M-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF04M-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF04M-E3/45 fall under?
The DF04M-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DF04M-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF04M-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the DF04M-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF04M-E3/45 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Distrelec and Future Electronics have stock available or on a lead time for DF04M-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF04M-E3/45 often in real-time on the comparison pages.
What if I can't find stock of DF04M-E3/45?
You can fill out our help required form which you can use to request a quote for DF04M-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.