Status: | Unknown |
---|---|
Series: | DF005S, DF01S, DF02S, DF04S, DF06S, DF08S, DF10S |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now | |
Future Electronics
from US$0.24
|
7,050
in stock
|
Buy Now | |
Schukat Electronic
from US$0.18
|
5,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
4,846
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
3,650
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
50
in stock
|
Buy Now | |
Conrad
from US$0.62
|
25
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UL recognition, file number E54214 |
Ideal for automated placement |
High surge current capability |
Applications |
---|
General purpose use in AC/DC bridge full wave? rectification for SMPS, lighting ballaster, adapter,? battery charger, home appliances, office equipment,? and telecommunication applications. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
DF02S Series 200 V 50 A Miniature Glass Passivated Single-Phase Bridge Rectifier | Future Electronics |
SMD Bridge Rect. 1A 125V(RMS) | Schukat Electronic |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
1.0A 200V BR DFS | TTI Europe |
BRIDGE-RECT. 1A 200V DFS | Rutronik |
Rectifiers from leading manufacturers. Full details free to download from our comprehensive product documents library. | Conrad |
Diode Rectifier Bridge Single 200V 1A 4-Pin Case DFS Tube | Avnet America |
Bridge Rectifier, Single Phase, 1A, 200V Surface Mount- Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a DF02S-E3/45?
Additional datasheets, footprints and schematics for DF02S-E3/45 are listed on our Part Details page. You can also find images and similar parts to DF02S-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF02S-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF02S-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF02S-E3/45 fall under?
The DF02S-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DF02S-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF02S-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the DF02S-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF02S-E3/45 have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Transfer Multisort Elektronik, TTI Europe and Rutronik have stock available or on a lead time for DF02S-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF02S-E3/45 often in real-time on the comparison pages.
What if I can't find stock of DF02S-E3/45?
You can fill out our help required form which you can use to request a quote for DF02S-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.