Status: | Unknown |
---|---|
Series: | DF005M, DF01M, DF02M, DF04M, DF06M, DF08M, DF10M |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
2,950
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
29,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
9,548
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
4,722
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
4,500
in stock
|
Buy Now | |
element14
from US$0.29
|
3,351
in stock
|
Buy Now | |
Farnell
from US$0.27
|
3,351
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
UL recognition, file number E54214 |
Ideal for printed circuit boards |
Applicable for automated insertion |
Applications |
---|
General purpose use in AC/DC bridge full wave? rectification for SMPS, lighting ballaster, adapter,? battery charger, home appliances, office equipment,? and telecommunication applications. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.0A 200V BR DFM | TTI Europe |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Vishay Bridge Rectifier, 140V, 1A, DIP | Distrelec |
BRIDGE-RECT. 1A 200V DFM | Rutronik |
DIODE, BRIDGE RECTIFIER | element14 |
Bridge Rectifier Single 200V 1A DFM4 | RS |
Bridge Rectifier, 200V, 1A, Tht | Newark Electronics |
DF02M Series 200 V 50 A Miniature Glass Passivated Single-Phase Bridge Rectifier | Future Electronics |
Diode Rectifier Bridge Single 200V 1A 4-Pin Case DFM Tube | Avnet America |
Where can I find additional details, specifications and documents for a DF02M-E3/45?
Additional datasheets, footprints and schematics for DF02M-E3/45 are listed on our Part Details page. You can also find images and similar parts to DF02M-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF02M-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF02M-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF02M-E3/45 fall under?
The DF02M-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DF02M-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF02M-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the DF02M-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF02M-E3/45 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Distrelec, Rutronik and element14 have stock available or on a lead time for DF02M-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF02M-E3/45 often in real-time on the comparison pages.
What if I can't find stock of DF02M-E3/45?
You can fill out our help required form which you can use to request a quote for DF02M-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.