Status: | Unknown |
---|---|
Series: | Delta 22A Series |
RoHS: | Unknown |
Antenna Type | Whip |
---|---|
Frequency Min | - |
Frequency Max | 868MHz |
Antenna Mounting | SMA Connector |
Gain | 3dBi |
VSWR | 1.5 |
Input Power | 50W |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | Delta 22A Series |
SVHC | No SVHC (15-Jan-2019) |
868MHz ISM BAND SMALL ANTENNA SMA MALE | RS |
868Mhz Ism Band 115Mm Small Antenna | Newark Electronics |
Where can I find additional details, specifications and documents for a DELTA22A/X/SMAM/S/S/20?
Additional datasheets, footprints and schematics for DELTA22A/X/SMAM/S/S/20 are listed on our Part Details page. You can also find images and similar parts to DELTA22A/X/SMAM/S/S/20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DELTA22A/X/SMAM/S/S/20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DELTA22A/X/SMAM/S/S/20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DELTA22A/X/SMAM/S/S/20 fall under?
The DELTA22A/X/SMAM/S/S/20 is listed under Siretta Ltd Parts.
Can I view similar or alternative parts?
You can view similar parts to DELTA22A/X/SMAM/S/S/20 when available in the Siretta Ltd Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DELTA22A/X/SMAM/S/S/20 you can contact the distributor directly for product support, shipping queries etc.
Is the DELTA22A/X/SMAM/S/S/20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DELTA22A/X/SMAM/S/S/20 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DELTA22A/X/SMAM/S/S/20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DELTA22A/X/SMAM/S/S/20 often in real-time on the comparison pages.
What if I can't find stock of DELTA22A/X/SMAM/S/S/20?
You can fill out our help required form which you can use to request a quote for DELTA22A/X/SMAM/S/S/20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.