Status: | Unknown |
---|---|
Series: | DE2 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
690
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
790
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
128
in stock
|
Buy Now | |
element14
from US$0.12
|
128
in stock
|
Buy Now | |
Farnell
from US$0.12
|
128
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 470pF |
---|---|
Product Range | DE2 Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 440V |
Voltage Rating Y | 400V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Capacitor: ceramic | Transfer Multisort Elektronik |
Capacitor Ceramic 470pF 400V 10% | RS |
Suppression Cap, 470Pf, Class X1/Y2 | Newark Electronics |
SUPPRESSION CAP, 470PF, CLASS X1/Y2 | element14 |
Ceramic Suppression Capacitor, 470 pF, ± 10%, X1 / Y2, 440 Vac, 400 Vac, Radial Leaded | Avnet America |
Ceramic Suppression Capacitor, 470 pF, � 10%, X1 / Y2, 440 Vac, 400 Vac, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a DE2B3SA471KA3BY02F?
Additional datasheets, footprints and schematics for DE2B3SA471KA3BY02F are listed on our Part Details page. You can also find images and similar parts to DE2B3SA471KA3BY02F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE2B3SA471KA3BY02F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE2B3SA471KA3BY02F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE2B3SA471KA3BY02F fall under?
The DE2B3SA471KA3BY02F is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to DE2B3SA471KA3BY02F when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE2B3SA471KA3BY02F you can contact the distributor directly for product support, shipping queries etc.
Is the DE2B3SA471KA3BY02F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE2B3SA471KA3BY02F have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DE2B3SA471KA3BY02F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE2B3SA471KA3BY02F often in real-time on the comparison pages.
What if I can't find stock of DE2B3SA471KA3BY02F?
You can fill out our help required form which you can use to request a quote for DE2B3SA471KA3BY02F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.