Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drain Source Voltage Vds | 500V |
---|---|
Continuous Drain Current Id | 4.5A |
Power Dissipation Pd | 200W |
Operating Frequency Min | - |
Operating Frequency Max | 100MHz |
RF Transistor Case | DE-150 |
No. of Pins | 6Pins |
Operating Temperature Max | 175°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Capacitance Ciss Typ | 700pF |
On Resistance Rds(on) | 1.5ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Power Dissipation Max | 200W |
Rise Time | 4ns |
Threshold Voltage Vgs | 3V |
Transistor Polarity | N Channel |
Transistor Type | RF MOSFET |
Voltage Vds Typ | 500V |
Voltage Vgs Rds on Measurement | 15V |
Where can I find additional details, specifications and documents for a DE150-501N04A?
Additional datasheets, footprints and schematics for DE150-501N04A are listed on our Part Details page. You can also find images and similar parts to DE150-501N04A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE150-501N04A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE150-501N04A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE150-501N04A fall under?
The DE150-501N04A is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to DE150-501N04A when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE150-501N04A you can contact the distributor directly for product support, shipping queries etc.
Is the DE150-501N04A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE150-501N04A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DE150-501N04A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE150-501N04A often in real-time on the comparison pages.
What if I can't find stock of DE150-501N04A?
You can fill out our help required form which you can use to request a quote for DE150-501N04A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.