Status: | Unknown |
---|---|
Series: | DE1 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Capacitance | 68pF |
---|---|
Product Range | DE1 Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X1 / Y1 |
Voltage Rating X | 500V |
Voltage Rating Y | 500V |
Operating Temperature Min | 20°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Capacitor Ceramic 68pF 500Vac | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Suppression Cap, 68Pf, Class X1/Y1 | Newark Electronics |
Cap Ceramic Disc 68pF 500VAC 10% Thru-Hole Bulk | Avnet America |
SUPPRESSION CAP, 68PF, CLASS X1/Y1 | element14 |
Where can I find additional details, specifications and documents for a DE11XRA680KA4BQ01F?
Additional datasheets, footprints and schematics for DE11XRA680KA4BQ01F are listed on our Part Details page. You can also find images and similar parts to DE11XRA680KA4BQ01F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE11XRA680KA4BQ01F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE11XRA680KA4BQ01F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE11XRA680KA4BQ01F fall under?
The DE11XRA680KA4BQ01F is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to DE11XRA680KA4BQ01F when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE11XRA680KA4BQ01F you can contact the distributor directly for product support, shipping queries etc.
Is the DE11XRA680KA4BQ01F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE11XRA680KA4BQ01F have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for DE11XRA680KA4BQ01F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE11XRA680KA4BQ01F often in real-time on the comparison pages.
What if I can't find stock of DE11XRA680KA4BQ01F?
You can fill out our help required form which you can use to request a quote for DE11XRA680KA4BQ01F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.