Status: | Unknown |
---|---|
Series: | DDR-60 Series |
RoHS: | Unknown |
Prices starting from US$25.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.23
|
19
in stock
|
Buy Now | |
Sager
from US$29.40
|
489
in stock
|
Buy Now | |
Distrelec
from US$30.01
|
186
in stock
|
Buy Now | |
Newark Electronics
from US$40.65
|
21
in stock
|
Buy Now | |
element14
from US$36.66
|
21
in stock
|
Buy Now | |
Farnell
from US$39.51
|
21
in stock
|
Buy Now | |
Welectron
from US$25.98
|
20
in stock
|
Buy Now | |
Jameco Electronics
from US$30.30
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$28.70
|
7
in stock
|
Buy Now | |
Future Electronics
from US$33.30
|
-
|
Buy Now | |
Avnet America
from US$40.64
|
-
|
Buy Now | |
RS Americas
from US$35.46
|
-
|
Buy Now | |
Schukat Electronic
from US$29.09
|
-
|
Buy Now | |
TRC Electronics
from US$31.70
|
-
|
Buy Now | |
TTI Europe
from US$33.51
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | DDR-60 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed Adjustable |
SVHC | No SVHC (27-Jun-2018) |
Isolated DC/DC Converters - DIN Rail Mount 60W 9-36Vin 24Vout 2.5A DIN Rail | Sager |
MEAN WELL DIN Rail Type DC-DC Converter, 91%, 24V, 2.5A, 60W, Adjustable | Distrelec |
Dc-Dc Converter, 24V, 2.5A | Newark Electronics |
DC-DC CONVERTER, 24V, 2.5A | element14 |
Meanwell DDR-60G-24 DC/DC Wandler 24V / 2,5A | Welectron |
DIN Rail Power Supply 24V 60W | RS |
DDR-60 Series 60 W 9 to 36 V Input 24 V Output Din Rail DC/DC Converter | Future Electronics |
DC-DC Converter, DIN Rail, 60W, 24V,2.5A, 9-36V In | MEAN WELL DDR-60G-24 | RS Americas |
DC/DC Conv 9-36V:24V 2,5A 60W | Schukat Electronic |
24V DIN Rail DC/DC Converter Ultra Wide 4:1 Input Range 24V 2.5A | TRC Electronics |
O/P +24V2.5A | TTI Europe |
Where can I find additional details, specifications and documents for a DDR-60G-24?
Additional datasheets, footprints and schematics for DDR-60G-24 are listed on our Part Details page. You can also find images and similar parts to DDR-60G-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDR-60G-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDR-60G-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDR-60G-24 fall under?
The DDR-60G-24 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to DDR-60G-24 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDR-60G-24 you can contact the distributor directly for product support, shipping queries etc.
Is the DDR-60G-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDR-60G-24 have stock available?
Authorised distributors including Sager, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for DDR-60G-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDR-60G-24 often in real-time on the comparison pages.
What if I can't find stock of DDR-60G-24?
You can fill out our help required form which you can use to request a quote for DDR-60G-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.