Status: | Unknown |
---|---|
Series: | DDR-60 Series |
RoHS: | Unknown |
Prices starting from US$24.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.46
|
229
in stock
|
Buy Now | |
Distrelec
from US$30.01
|
1,273
in stock
|
Buy Now | |
Schukat Electronic
from US$29.09
|
912
in stock
|
Buy Now | |
Sager
from US$29.40
|
887
in stock
|
Buy Now | |
Newark Electronics
from US$40.65
|
98
in stock
|
Buy Now | |
element14
from US$35.63
|
92
in stock
|
Buy Now | |
Farnell
from US$43.91
|
92
in stock
|
Buy Now | |
Conrad
from US$41.70
|
45
in stock
|
Buy Now | |
Welectron
from US$24.18
|
5
in stock
|
Buy Now | |
Future Electronics
from US$33.30
|
-
|
Buy Now | |
Avnet America
from US$40.64
|
-
|
Buy Now | |
RS Americas
from US$35.46
|
-
|
Buy Now | |
Jameco Electronics
from US$30.30
|
-
|
Buy Now | |
TRC Electronics
from US$31.70
|
-
|
Buy Now | |
TTI Europe
from US$31.59
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | DDR-60 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed Adjustable |
SVHC | No SVHC (27-Jun-2018) |
MEAN WELL DIN Rail Type DC-DC Converter, 91%, 12V, 5A, 60W, Adjustable | Distrelec |
DC/DC Conv 9-36V:12V 5A 60W | Schukat Electronic |
Isolated DC/DC Converters - DIN Rail Mount 60W 9-36Vin 12Vout 5A DIN Rail | Sager |
DIN Rail Power Supply 12V 60W | RS |
Dc-Dc Converter, 12V, 5A | Newark Electronics |
DC-DC CONVERTER, 12V, 5A | element14 |
For DIN rail mounting. · Can be used on DIN-rail TS-35/7.5 or 15 can be installed · Only 52.5 mm width · Wide input voltage range 4:1 · No minimum load required · Regulated output voltage (±10%) cooling by free air convection · Input/output insulation 4000 V · Protection: short circuit, overload, over voltage, input polarity, input under voltage protection | Conrad |
Meanwell DDR-60G-12 DC/DC Wandler 12V / 5A | Welectron |
DDR-60 Series 60 W 9 to 36 V Input 12 V Output Din Rail DC/DC Converter | Future Electronics |
DC-DC Converter, DIN Rail, 60W, 12V,5A, 9-36V In | MEAN WELL DDR-60G-12 | RS Americas |
12V DIN Rail DC/DC Converter Ultra Wide 4:1 Input Range 12V 5Amps | TRC Electronics |
O/P +12V5A | TTI Europe |
Where can I find additional details, specifications and documents for a DDR-60G-12?
Additional datasheets, footprints and schematics for DDR-60G-12 are listed on our Part Details page. You can also find images and similar parts to DDR-60G-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDR-60G-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDR-60G-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDR-60G-12 fall under?
The DDR-60G-12 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to DDR-60G-12 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDR-60G-12 you can contact the distributor directly for product support, shipping queries etc.
Is the DDR-60G-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDR-60G-12 have stock available?
Authorised distributors including Distrelec, Schukat Electronic, Sager, RS and Newark Electronics have stock available or on a lead time for DDR-60G-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDR-60G-12 often in real-time on the comparison pages.
What if I can't find stock of DDR-60G-12?
You can fill out our help required form which you can use to request a quote for DDR-60G-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.