Status: | Unknown |
---|---|
Series: | DDR-30 Series |
RoHS: | Unknown |
Prices starting from US$22.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.41
|
1
in stock
|
Buy Now | |
Schukat Electronic
from US$23.42
|
124
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.42
|
15
in stock
|
Buy Now | |
Welectron
from US$22.37
|
5
in stock
|
Buy Now | |
Conrad
from US$43.84
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$32.74
|
-
|
Buy Now | |
Avnet America
from US$32.64
|
-
|
Buy Now | |
RS Americas
from US$30.16
|
-
|
Buy Now | |
Jameco Electronics
from US$24.40
|
-
|
Buy Now | |
element14
from US$27.84
|
-
|
Buy Now | |
TRC Electronics
from US$25.50
|
-
|
Buy Now | |
Distrelec
from US$25.21
|
-
|
Buy Now | |
TTI Europe
from US$27.03
|
-
|
Buy Now | |
Sager
from US$23.69
|
-
|
Buy Now | |
Farnell
from US$35.37
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | DDR-30 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 75V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed Adjustable |
SVHC | No SVHC (27-Jun-2018) |
DC/DC Conv 18-75V:15V 2A 30W | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
Meanwell DDR-30L-15 DC/DC Wandler 15V / 2A | Welectron |
For DIN rail mounting. · Can be used on DIN-rail TS-35/7.5 or 15 can be installed · Width of only 35 mm · Wide input voltage range 4:1 · No minimum load required · Regulated output voltage (±10%) · Cooling by free air convection · Input/output insulation 4000 V · Protection: short circuit, overload, over voltage, input polarity, input under voltage protection | Conrad |
DIN Rail Power Supply 15V 30W | RS |
Dc-Dc Converter, 15V, 2A | Newark Electronics |
DC-DC Converter, DIN Rail, 30W, 15V,2A, 18-75V In | MEAN WELL DDR-30L-15 | RS Americas |
DC-DC CONVERTER, 15V, 2A | element14 |
15V DIN Rail DC/DC Converter Ultra Wide 4:1 Input Range 15V 2Amps | TRC Electronics |
MEAN WELL DIN Rail Type DC-DC Converter, 90%, 15V, 2A, 30W, Adjustable | Distrelec |
O/P +15V2A | TTI Europe |
Isolated DC/DC Converters - DIN Rail Mount 30W 18-75Vin 15Vout 2A DIN Rail | Sager |
Where can I find additional details, specifications and documents for a DDR-30L-15?
Additional datasheets, footprints and schematics for DDR-30L-15 are listed on our Part Details page. You can also find images and similar parts to DDR-30L-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDR-30L-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDR-30L-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDR-30L-15 fall under?
The DDR-30L-15 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to DDR-30L-15 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDR-30L-15 you can contact the distributor directly for product support, shipping queries etc.
Is the DDR-30L-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDR-30L-15 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Welectron, Conrad and RS have stock available or on a lead time for DDR-30L-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDR-30L-15 often in real-time on the comparison pages.
What if I can't find stock of DDR-30L-15?
You can fill out our help required form which you can use to request a quote for DDR-30L-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.