Status: | Unknown |
---|---|
Series: | DDR-30 Series |
RoHS: | Unknown |
Prices starting from US$19.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.98
|
45
in stock
|
Buy Now | |
Sager
from US$23.69
|
556
in stock
|
Buy Now | |
Schukat Electronic
from US$23.42
|
267
in stock
|
Buy Now | |
Distrelec
from US$24.10
|
128
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.42
|
81
in stock
|
Buy Now | |
Welectron
from US$19.68
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$32.74
|
47
in stock
|
Buy Now | |
element14
from US$31.97
|
47
in stock
|
Buy Now | |
Farnell
from US$34.80
|
47
in stock
|
Buy Now | |
Conrad
from US$31.70
|
41
in stock
|
Buy Now | |
Jameco Electronics
from US$24.40
|
17
in stock
|
Buy Now | |
RS Americas
from US$28.54
|
9
in stock
|
Buy Now | |
TRC Electronics
from US$25.50
|
4
in stock
|
Buy Now | |
Future Electronics
from US$26.80
|
-
|
Buy Now | |
Avnet America
from US$32.64
|
-
|
Buy Now | |
TTI Europe
from US$25.49
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | DDR-30 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 75V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed Adjustable |
SVHC | No SVHC (27-Jun-2018) |
Isolated DC/DC Converters - DIN Rail Mount 30W 18-75Vin 12Vout 2.5A DIN Rail | Sager |
DC/DC Conv 18-75V:12V 2,5A 30W | Schukat Electronic |
MEAN WELL DIN Rail Type DC-DC Converter, 89%, 12V, 2.5A, 30W, Adjustable | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
Meanwell DDR-30L-12 DC/DC Wandler 12V / 2,5A | Welectron |
Dc-Dc Converter, 12V, 2.5A | Newark Electronics |
DC-DC CONVERTER, 12V, 2.5A | element14 |
DIN Rail Power Supply 12V 30W | RS |
For DIN rail mounting. · Can be used on DIN-rail TS-35/7.5 or 15 can be installed · Width of only 35 mm · Wide input voltage range 4:1 · No minimum load required · Regulated output voltage (±10%) · Cooling by free air convection · Input/output insulation 4000 V · Protection: short circuit, overload, over voltage, input polarity, input under voltage protection | Conrad |
DC-DC Converter, DIN Rail, 30W, 12V,2.5A, 18-75V In | MEAN WELL DDR-30L-12 | RS Americas |
12V DIN Rail DC/DC Converter Ultra Wide 4:1 Input Range 12V 2.5A | TRC Electronics |
DDR-30 Series 30 W 18 to 75 V Input 12 V Output Din Rail DC/DC Converter | Future Electronics |
O/P +12V2.5A | TTI Europe |
Where can I find additional details, specifications and documents for a DDR-30L-12?
Additional datasheets, footprints and schematics for DDR-30L-12 are listed on our Part Details page. You can also find images and similar parts to DDR-30L-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDR-30L-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDR-30L-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDR-30L-12 fall under?
The DDR-30L-12 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to DDR-30L-12 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDR-30L-12 you can contact the distributor directly for product support, shipping queries etc.
Is the DDR-30L-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDR-30L-12 have stock available?
Authorised distributors including Sager, Schukat Electronic, Distrelec, Transfer Multisort Elektronik and Welectron have stock available or on a lead time for DDR-30L-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDR-30L-12 often in real-time on the comparison pages.
What if I can't find stock of DDR-30L-12?
You can fill out our help required form which you can use to request a quote for DDR-30L-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.