Status: | Unknown |
---|---|
Series: | DDR-240 Series |
RoHS: | Unknown |
Prices starting from US$88.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$91.60
|
78
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$88.14
|
153
in stock
|
Buy Now | |
Jameco Electronics
from US$91.70
|
52
in stock
|
Buy Now | |
Distrelec
from US$90.80
|
24
in stock
|
Buy Now | |
Sager
from US$89.04
|
19
in stock
|
Buy Now | |
Schukat Electronic
from US$88.14
|
11
in stock
|
Buy Now | |
RS Americas
from US$102.78
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$127.39
|
4
in stock
|
Buy Now | |
element14
from US$123.00
|
4
in stock
|
Buy Now | |
Farnell
from US$112.94
|
4
in stock
|
Buy Now | |
Conrad
from US$149.73
|
2
in stock
|
Buy Now | |
TRC Electronics
from US$95.90
|
2
in stock
|
Buy Now | |
Future Electronics
from US$100.70
|
-
|
Buy Now | |
Avnet America
from US$123.20
|
-
|
Buy Now | |
TTI Europe
from US$95.95
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 240W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | DDR-240 Series |
Input Voltage DC Min | 67.2V |
Input Voltage DC Max | 154V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed Adjustable |
SVHC | No SVHC (27-Jun-2018) |
Converter: DC/DC | Transfer Multisort Elektronik |
DIN Rail Power Supply 24V 240W | RS |
MEAN WELL DIN Rail Type DC-DC Converter, 92%, 24V, 10A, 240W, Adjustable | Distrelec |
Isolated DC/DC Converters - DIN Rail Mount 67.2-154Vin 24V 10A 240W DIN Rail | Sager |
DC/DC Conv 67,2-154V:24V 10A 240W | Schukat Electronic |
DC-DC Converter, DIN Rail 240W,24V@10A,67.2-154V In | MEAN WELL DDR-240D-24 | RS Americas |
Dc-Dc Converter, 24V, 10A | Newark Electronics |
DC-DC CONVERTER, 24V, 10A | element14 |
For DIN rail mounting. · Can be used on DIN-rail TS-35/7.5 or 15 can be installed · Width of only 40 mm · 2:1 input voltage range · 150% peak load capacity · Regulated output voltage · Cooling by free air convection · Input/output insulation 4000 V · Protection: short circuit, overload, overvoltage, overheating, input polarity, input under voltage protection | Conrad |
24V DIN Rail DC/DC Converter Wide Input Range 150% Peak Power | TRC Electronics |
DDR-240 Series 240 W 67.2 to 145 Vin 24 V Output DIN Rail DC/DC Converter | Future Electronics |
240W 67.2-154VIN 24V 10A | TTI Europe |
Where can I find additional details, specifications and documents for a DDR-240D-24?
Additional datasheets, footprints and schematics for DDR-240D-24 are listed on our Part Details page. You can also find images and similar parts to DDR-240D-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDR-240D-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDR-240D-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDR-240D-24 fall under?
The DDR-240D-24 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to DDR-240D-24 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDR-240D-24 you can contact the distributor directly for product support, shipping queries etc.
Is the DDR-240D-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDR-240D-24 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Jameco Electronics, Distrelec and Sager have stock available or on a lead time for DDR-240D-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDR-240D-24 often in real-time on the comparison pages.
What if I can't find stock of DDR-240D-24?
You can fill out our help required form which you can use to request a quote for DDR-240D-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.