Status: | Unknown |
---|---|
Series: | DDR-15 Series |
RoHS: | Unknown |
Prices starting from US$14.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.00
|
426
in stock
|
Buy Now | |
Schukat Electronic
from US$17.65
|
2,042
in stock
|
Buy Now | |
Sager
from US$17.81
|
584
in stock
|
Buy Now | |
element14
from US$19.17
|
561
in stock
|
Buy Now | |
Newark Electronics
from US$24.60
|
505
in stock
|
Buy Now | |
Farnell
from US$26.14
|
463
in stock
|
Buy Now | |
Distrelec
from US$18.17
|
423
in stock
|
Buy Now | |
Welectron
from US$14.29
|
200
in stock
|
Buy Now | |
TRC Electronics
from US$19.20
|
161
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.65
|
155
in stock
|
Buy Now | |
Chip One Stop
from US$15.20
|
91
in stock
|
Buy Now | |
Jameco Electronics
from US$18.30
|
73
in stock
|
Buy Now | |
RS Americas
from US$20.96
|
51
in stock
|
Buy Now | |
Future Electronics
from US$20.10
|
-
|
Buy Now | |
Avnet America
from US$24.64
|
-
|
Buy Now | |
TTI Europe
from US$20.41
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | DDR-15 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed Adjustable |
SVHC | No SVHC (27-Jun-2018) |
DC/DC Conv 9-36V:5V 3A 15W | Schukat Electronic |
Isolated DC/DC Converters - DIN Rail Mount 15W 9-36Vin 5Vout 3A DIN Rail | Sager |
DC-DC CONVERTER, 5V, 3A | element14 |
Dc-Dc Converter, 5V, 3A | Newark Electronics |
DIN Rail Power Supply 5V 15W | RS |
MEAN WELL DIN Rail Type DC-DC Converter, 84%, 5V, 3A, 15W, Adjustable | Distrelec |
Meanwell DDR-15G-5 DC/DC Wandler 5V / 3A | Welectron |
5V DIN Rail DC/DC Converter Ultra Wide 4:1 Input Range 5V 3Amps | TRC Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC Converter, DIN Rail, 15W, 5V,3A, 9-36V In | MEAN WELL DDR-15G-5 | RS Americas |
DDR-15 Series 15 W 9 to 36 V Input 5 V Output Din Rail DC/DC Converter | Future Electronics |
O/P +5V3A | TTI Europe |
Where can I find additional details, specifications and documents for a DDR-15G-5?
Additional datasheets, footprints and schematics for DDR-15G-5 are listed on our Part Details page. You can also find images and similar parts to DDR-15G-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDR-15G-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDR-15G-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDR-15G-5 fall under?
The DDR-15G-5 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to DDR-15G-5 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDR-15G-5 you can contact the distributor directly for product support, shipping queries etc.
Is the DDR-15G-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDR-15G-5 have stock available?
Authorised distributors including Schukat Electronic, Sager, element14, Newark Electronics and Farnell have stock available or on a lead time for DDR-15G-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDR-15G-5 often in real-time on the comparison pages.
What if I can't find stock of DDR-15G-5?
You can fill out our help required form which you can use to request a quote for DDR-15G-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.