Status: | Unknown |
---|---|
Series: | DDR-15 Series |
RoHS: | Unknown |
Prices starting from US$14.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.85
|
133
in stock
|
Buy Now | |
Schukat Electronic
from US$17.65
|
931
in stock
|
Buy Now | |
TTI Europe
from US$19.15
|
564
in stock
|
Buy Now | |
Jameco Electronics
from US$18.30
|
326
in stock
|
Buy Now | |
TRC Electronics
from US$19.20
|
230
in stock
|
Buy Now | |
Sager
from US$17.81
|
212
in stock
|
Buy Now | |
Newark Electronics
from US$24.60
|
122
in stock
|
Buy Now | |
element14
from US$23.35
|
122
in stock
|
Buy Now | |
Farnell
from US$27.07
|
122
in stock
|
Buy Now | |
RS Americas
from US$20.96
|
37
in stock
|
Buy Now | |
Conrad
from US$24.39
|
20
in stock
|
Buy Now | |
Welectron
from US$14.29
|
5
in stock
|
Buy Now | |
Future Electronics
from US$20.10
|
-
|
Buy Now | |
Avnet America
from US$24.64
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 630mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | DDR-15 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed Adjustable |
SVHC | No SVHC (27-Jun-2018) |
DC/DC Conv 9-36V:24V 0,63A 15W | Schukat Electronic |
O/P +24V0.63A | TTI Europe |
24V DIN Rail DC/DC Converter Ultra Wide 4:1 Input Range 24V 0.63A | TRC Electronics |
Isolated DC/DC Converters - DIN Rail Mount 15W 9-36Vin 24Vout 0.63A DIN Rail | Sager |
DIN Rail Power Supply 24V 15W | RS |
Dc-Dc Converter, 24V, 0.63A | Newark Electronics |
DC-DC CONVERTER, 24V, 0.63A | element14 |
DC-DC Converter, DIN Rail, 15W, 24V,0.63A, 9-36V In | MEAN WELL DDR-15G-24 | RS Americas |
For DIN rail mounting. · Can be used on DIN-rail TS-35/7.5 or 15 can be installed · Very narrow: width only 17.5 mm · Wide input voltage range 4:1 · No minimum load required · Regulated output voltage (±10%) · Cooling by free air convection · Input/output insulation 4000 V · Protection: short circuit, overload, over voltage, input polarity, input under voltage protection | Conrad |
Meanwell DDR-15G-24 DC/DC Wandler 24V / 0,63A | Welectron |
DDR-15 Series 15 W 9 to 36 V Input 24 V Output Din Rail DC/DC Converter | Future Electronics |
Where can I find additional details, specifications and documents for a DDR-15G-24?
Additional datasheets, footprints and schematics for DDR-15G-24 are listed on our Part Details page. You can also find images and similar parts to DDR-15G-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDR-15G-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDR-15G-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDR-15G-24 fall under?
The DDR-15G-24 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to DDR-15G-24 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDR-15G-24 you can contact the distributor directly for product support, shipping queries etc.
Is the DDR-15G-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDR-15G-24 have stock available?
Authorised distributors including Schukat Electronic, TTI Europe, Jameco Electronics, TRC Electronics and Sager have stock available or on a lead time for DDR-15G-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDR-15G-24 often in real-time on the comparison pages.
What if I can't find stock of DDR-15G-24?
You can fill out our help required form which you can use to request a quote for DDR-15G-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.