Status: | Unknown |
---|---|
Series: | DDR-120 Series |
RoHS: | Unknown |
Prices starting from US$58.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$68.76
|
5
in stock
|
Buy Now | |
Schukat Electronic
from US$58.93
|
114
in stock
|
Buy Now | |
Jameco Electronics
from US$61.20
|
40
in stock
|
Buy Now | |
Distrelec
from US$60.66
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$58.93
|
19
in stock
|
Buy Now | |
Conrad
from US$94.11
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$82.28
|
5
in stock
|
Buy Now | |
element14
from US$69.49
|
5
in stock
|
Buy Now | |
TRC Electronics
from US$64.10
|
2
in stock
|
Buy Now | |
RS Americas
from US$67.61
|
1
in stock
|
Buy Now | |
RS
from US$71.56
|
-
|
Buy Now | |
Future Electronics
from US$67.30
|
-
|
Buy Now | |
Avnet America
from US$82.24
|
-
|
Buy Now | |
TTI Europe
from US$63.97
|
-
|
Buy Now | |
Sager
from US$59.47
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 120W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | DDR-120 Series |
Input Voltage DC Min | 33.6V |
Input Voltage DC Max | 67.2V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed Adjustable |
SVHC | No SVHC (27-Jun-2018) |
DC/DC Conv 33,6-67,2V:48V 2,5A 120W | Schukat Electronic |
MEAN WELL DIN Rail Type DC-DC Converter, 33.6 ... 67.2VDC, 48V, 2.5A, 120W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
For DIN rail mounting. · Can be used on DIN-rail TS-35/7.5 or 15 can be installed · Width of only 32 mm · 2:1 input voltage range · 150% peak load capacity · Regulated output voltage · Cooling by free air convection · Input/output insulation 4000 V · Protection: short circuit, overload, over voltage, input polarity, input under voltage protection | Conrad |
Dc-Dc Converter, 48V, 2.5A | Newark Electronics |
DC-DC CONVERTER, 48V, 2.5A | element14 |
48V DIN Rail DC/DC Converter Wide 2:1 Input Range 150% Peak Power | TRC Electronics |
DC-DC Converter, DIN Rail, 120W, 48V,2.5A, 33.6-67.2V Input | MEAN WELL DDR-120C-48 | RS Americas |
DDR-120 Series 120 W 33.6 to 67.2 V Inpu | RS |
DDR-120 Series 120 W 33.6 to 67.2 V Input 48 V Output DIN Rail DC/DC Converter | Future Electronics |
O/P +48V2.5A | TTI Europe |
Isolated DC/DC Converters - DIN Rail Mount 33.6-67.2Vin48V 2.5A 120W DIN Iso DC-DC | Sager |
Where can I find additional details, specifications and documents for a DDR-120C-48?
Additional datasheets, footprints and schematics for DDR-120C-48 are listed on our Part Details page. You can also find images and similar parts to DDR-120C-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDR-120C-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDR-120C-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDR-120C-48 fall under?
The DDR-120C-48 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to DDR-120C-48 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDR-120C-48 you can contact the distributor directly for product support, shipping queries etc.
Is the DDR-120C-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDR-120C-48 have stock available?
Authorised distributors including Schukat Electronic, Jameco Electronics, Distrelec, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for DDR-120C-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDR-120C-48 often in real-time on the comparison pages.
What if I can't find stock of DDR-120C-48?
You can fill out our help required form which you can use to request a quote for DDR-120C-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.