Status: | Unknown |
---|---|
Series: | DDR-120 Series |
RoHS: | Unknown |
Prices starting from US$55.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$67.17
|
No stock
|
Buy Now | |
Schukat Electronic
from US$58.93
|
184
in stock
|
Buy Now | |
Sager
from US$59.47
|
65
in stock
|
Buy Now | |
Distrelec
from US$60.67
|
40
in stock
|
Buy Now | |
RS Americas
from US$69.49
|
38
in stock
|
Buy Now | |
Conrad
from US$83.42
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$82.28
|
26
in stock
|
Buy Now | |
element14
from US$66.98
|
19
in stock
|
Buy Now | |
Farnell
from US$72.51
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$55.70
|
12
in stock
|
Buy Now | |
TTI Europe
from US$63.97
|
4
in stock
|
Buy Now | |
Jameco Electronics
from US$61.20
|
1
in stock
|
Buy Now | |
Future Electronics
from US$67.30
|
-
|
Buy Now | |
Avnet America
from US$82.24
|
-
|
Buy Now | |
TRC Electronics
from US$64.10
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 120W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | DDR-120 Series |
Input Voltage DC Min | 16.8V |
Input Voltage DC Max | 33.6V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed Adjustable |
SVHC | No SVHC (27-Jun-2018) |
DC/DC Conv 16,8-33,6V:24V 5A 120W | Schukat Electronic |
Isolated DC/DC Converters - DIN Rail Mount 16.8-33.6Vin 24V 5A 120W DIN Iso DC-DC | Sager |
MEAN WELL DIN Rail Type DC-DC Converter, 16.8 ... 33.6VDC, 24V, 5A, 120W | Distrelec |
DC-DC Converter, DIN Rail, 120W, 24V,5A, 16.8-33.6V Input | MEAN WELL DDR-120B-24 | RS Americas |
For DIN rail mounting. · Can be used on DIN-rail TS-35/7.5 or 15 can be installed · Width of only 32 mm · 2:1 input voltage range · 150% peak load capacity · Regulated output voltage · Cooling by free air convection · Input/output insulation 4000 V · Protection: short circuit, overload, over voltage, input polarity, input under voltage protection | Conrad |
Dc-Dc Converter, 24V, 5A | Newark Electronics |
DC-DC CONVERTER, 24V, 5A | element14 |
O/P +24V5A | TTI Europe |
DIN Rail Power Supply 24V 120W | RS |
DDR-120 Series 120 W 16.8 to 33.6 V Input 24 V Output DIN Rail DC/DC Converter | Future Electronics |
24V DIN Rail DC/DC Converter Wide 2:1 Input Range 150% Peak Power | TRC Electronics |
Where can I find additional details, specifications and documents for a DDR-120B-24?
Additional datasheets, footprints and schematics for DDR-120B-24 are listed on our Part Details page. You can also find images and similar parts to DDR-120B-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDR-120B-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDR-120B-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDR-120B-24 fall under?
The DDR-120B-24 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to DDR-120B-24 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDR-120B-24 you can contact the distributor directly for product support, shipping queries etc.
Is the DDR-120B-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDR-120B-24 have stock available?
Authorised distributors including Schukat Electronic, Sager, Distrelec, RS Americas and Conrad have stock available or on a lead time for DDR-120B-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDR-120B-24 often in real-time on the comparison pages.
What if I can't find stock of DDR-120B-24?
You can fill out our help required form which you can use to request a quote for DDR-120B-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.