Status: | Unknown |
---|---|
Series: | DDR-120 Series |
RoHS: | Unknown |
Prices starting from US$58.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$73.64
|
3
in stock
|
Buy Now | |
Sager
from US$59.47
|
215
in stock
|
Buy Now | |
Schukat Electronic
from US$58.93
|
123
in stock
|
Buy Now | |
Distrelec
from US$60.66
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$82.28
|
66
in stock
|
Buy Now | |
element14
from US$77.14
|
61
in stock
|
Buy Now | |
Farnell
from US$71.81
|
61
in stock
|
Buy Now | |
TTI Europe
from US$63.97
|
60
in stock
|
Buy Now | |
TRC Electronics
from US$64.10
|
28
in stock
|
Buy Now | |
Conrad
from US$83.41
|
26
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$58.93
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$62.30
|
20
in stock
|
Buy Now | |
Jameco Electronics
from US$61.20
|
8
in stock
|
Buy Now | |
Future Electronics
from US$67.30
|
-
|
Buy Now | |
Avnet America
from US$82.24
|
-
|
Buy Now | |
RS Americas
from US$67.61
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 120W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | DDR-120 Series |
Input Voltage DC Min | 16.8V |
Input Voltage DC Max | 33.6V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed Adjustable |
SVHC | No SVHC (27-Jun-2018) |
Isolated DC/DC Converters - DIN Rail Mount 16.8-33.6Vin 12V 10A 120W DIN Iso DC-DC | Sager |
DC/DC Conv 16,8-33,6V:12V 10A 120W | Schukat Electronic |
MEAN WELL DIN Rail Type DC-DC Converter, 16.8 ... 33.6VDC, 12V, 10A, 120W | Distrelec |
Dc-Dc Converter, 12V, 10A | Newark Electronics |
DC-DC CONVERTER, 12V, 10A | element14 |
O/P +12V10A | TTI Europe |
12V DIN Rail DC/DC Converter Wide 2:1 Input Range 150% Peak Power | TRC Electronics |
For DIN rail mounting. · Can be used on DIN-rail TS-35/7.5 or 15 can be installed · Width of only 32 mm · 2:1 input voltage range · 150% peak load capacity · Regulated output voltage · Cooling by free air convection · Input/output insulation 4000 V · Protection: short circuit, overload, over voltage, input polarity, input under voltage protection | Conrad |
Converter: DC/DC | Transfer Multisort Elektronik |
DIN Rail Power Supply 12V 120W | RS |
DDR-120 Series 120 W 16.8 to 33.6 V Input 12 V Output DIN Rail DC/DC Converter | Future Electronics |
DC-DC Converter, DIN Rail, 120W, 12V,10A, 16.8-33.6V Input | MEAN WELL DDR-120B-12 | RS Americas |
Where can I find additional details, specifications and documents for a DDR-120B-12?
Additional datasheets, footprints and schematics for DDR-120B-12 are listed on our Part Details page. You can also find images and similar parts to DDR-120B-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDR-120B-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDR-120B-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDR-120B-12 fall under?
The DDR-120B-12 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to DDR-120B-12 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDR-120B-12 you can contact the distributor directly for product support, shipping queries etc.
Is the DDR-120B-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDR-120B-12 have stock available?
Authorised distributors including Sager, Schukat Electronic, Distrelec, Newark Electronics and element14 have stock available or on a lead time for DDR-120B-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDR-120B-12 often in real-time on the comparison pages.
What if I can't find stock of DDR-120B-12?
You can fill out our help required form which you can use to request a quote for DDR-120B-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.