Status: | Unknown |
---|---|
Series: | DDR-15 Series |
RoHS: | Unknown |
Prices starting from US$14.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.80
|
63
in stock
|
Buy Now | |
Schukat Electronic
from US$17.70
|
494
in stock
|
Buy Now | |
Welectron
from US$14.33
|
100
in stock
|
Buy Now | |
Conrad
from US$24.46
|
32
in stock
|
Buy Now | |
element14
from US$21.76
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$24.60
|
8
in stock
|
Buy Now | |
Farnell
from US$21.72
|
8
in stock
|
Buy Now | |
TTI Europe
from US$19.30
|
3
in stock
|
Buy Now | |
Avnet America
from US$24.64
|
-
|
Buy Now | |
RS Americas
from US$19.46
|
-
|
Buy Now | |
Jameco Electronics
from US$18.30
|
-
|
Buy Now | |
TRC Electronics
from US$19.20
|
-
|
Buy Now | |
Sager
from US$17.81
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 11.6W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 3.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | DDR-15 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed Adjustable |
SVHC | No SVHC (27-Jun-2018) |
DC/DC Conv 9-36V:3,3V 3,5A 11,6W | Schukat Electronic |
Meanwell DDR-15G-3.3 DC/DC Wandler 3,3V / 3,5A | Welectron |
DIN Rail Power Supply 3.3V 11.6W | RS |
For DIN rail mounting. · Can be used on DIN-rail TS-35/7.5 or 15 can be installed · Very narrow: width only 17.5 mm · Wide input voltage range 4:1 · No minimum load required · Regulated output voltage (±10%) · Cooling by free air convection · Input/output insulation 4000 V · Protection: short circuit, overload, over voltage, input polarity, input under voltage protection | Conrad |
DC-DC CONVERTER, 3.3V, 3.5A | element14 |
Dc-Dc Converter, 3.3V, 3.5A | Newark Electronics |
O/P +3.3V3.5A | TTI Europe |
DC-DC Converter, DIN Rail, 15W, 3.3V,3.5A, 9-36V In | MEAN WELL DDR-15G-3.3 | RS Americas |
3.3V DIN Rail DC/DC Converter Ultra Wide 4:1 Input Range 3.3Volts 3.5A | TRC Electronics |
Isolated DC/DC Converters - DIN Rail Mount 11.6W 9-36Vin 3.3V 3.5A DIN Rail | Sager |
Where can I find additional details, specifications and documents for a DDR-15G-3.3?
Additional datasheets, footprints and schematics for DDR-15G-3.3 are listed on our Part Details page. You can also find images and similar parts to DDR-15G-3.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDR-15G-3.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDR-15G-3.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDR-15G-3.3 fall under?
The DDR-15G-3.3 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to DDR-15G-3.3 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDR-15G-3.3 you can contact the distributor directly for product support, shipping queries etc.
Is the DDR-15G-3.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDR-15G-3.3 have stock available?
Authorised distributors including Schukat Electronic, Welectron, RS, Conrad and element14 have stock available or on a lead time for DDR-15G-3.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDR-15G-3.3 often in real-time on the comparison pages.
What if I can't find stock of DDR-15G-3.3?
You can fill out our help required form which you can use to request a quote for DDR-15G-3.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.