DD1217AS-H-150M=P3 Murata Parts by Murata

INDUCTOR 15UH 3.5A 20% WIREWOUND

Status: Unknown
Series: DEM8045C_DD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Farnell
Farnell
from US$0.35
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 15µH
RMS Current (Irms) 3.5A
Inductor Construction Wirewound
Saturation Current (Isat) 3.3A
Product Range DEM8045C_DD Series
Power Inductor Case 8mm x 8mm x 4.5mm
DC Resistance Max 0.0528ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

INDUCTOR, 15UH, 3.5A, 20%, WIREWOUND | Farnell
Power Inductor (SMD), 15 uH, ± 20%, 3.5 A, Shielded, 3.3 A, 8mm x 8mm x 4.5mm | Avnet America
Power Inductor (SMD), 15 uH, � 20%, 3.5 A, Shielded, 3.3 A, 8mm x 8mm x 4.5mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DD1217AS-H-150M=P3?

Additional datasheets, footprints and schematics for DD1217AS-H-150M=P3 are listed on our Part Details page. You can also find images and similar parts to DD1217AS-H-150M=P3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DD1217AS-H-150M=P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DD1217AS-H-150M=P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DD1217AS-H-150M=P3 fall under?

The DD1217AS-H-150M=P3 is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to DD1217AS-H-150M=P3 when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DD1217AS-H-150M=P3 you can contact the distributor directly for product support, shipping queries etc.

Is the DD1217AS-H-150M=P3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DD1217AS-H-150M=P3 have stock available?

Authorised distributors including Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for DD1217AS-H-150M=P3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DD1217AS-H-150M=P3 often in real-time on the comparison pages.

What if I can't find stock of DD1217AS-H-150M=P3?

You can fill out our help required form which you can use to request a quote for DD1217AS-H-150M=P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay