Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.52
|
65
in stock
|
Buy Now | |
RS Americas
from US$11.18
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$13.92
|
65
in stock
|
Buy Now | |
element14
from US$13.81
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.07
|
23
in stock
|
Buy Now | |
Sager
from US$9.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | Micro USB Type AB |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Positions |
Connector Mounting | Panel Mount |
Orientation | Vertical |
Contact Material | Copper Alloy |
Conn. Data USB Recept. IP67 Panel Mnt. Micro-B to Solder Holes Data-Con-X | Conxall DCP-USBCB-SC | RS Americas |
Micro Usb, 2.0 Type Ab, Rcpt, Panel | Newark Electronics |
MICRO USB, 2.0 TYPE AB, RCPT, PANEL | element14 |
Socket | Transfer Multisort Elektronik |
USB Connectors PANEL MNT RCPT USB MICRO-B TO SODR HOLE | Sager |
Conn Micro USB Type AB RCP 5 POS ST Panel Mount Single Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a DCP-USBCB-SC?
Additional datasheets, footprints and schematics for DCP-USBCB-SC are listed on our Part Details page. You can also find images and similar parts to DCP-USBCB-SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP-USBCB-SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP-USBCB-SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP-USBCB-SC fall under?
The DCP-USBCB-SC is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to DCP-USBCB-SC when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP-USBCB-SC you can contact the distributor directly for product support, shipping queries etc.
Is the DCP-USBCB-SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP-USBCB-SC have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for DCP-USBCB-SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP-USBCB-SC often in real-time on the comparison pages.
What if I can't find stock of DCP-USBCB-SC?
You can fill out our help required form which you can use to request a quote for DCP-USBCB-SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.