Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | DIP |
---|---|
Input Voltage Min | 21.6V |
Input Voltage Max | 26.4V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | DIP |
No. of Pins | 7Pins |
Output Current | 66mA |
Output Voltage Nom. | 15V |
Switching Frequency | 800kHz |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Fixed Output Voltage Nom. | 15V |
Output Type | Fixed |
Miniature, 2W Isolated Unregulated DC/DC Converters | Texas Instruments |
Dc/Dc Conv, 800Khz, 15V, Dip-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a DCP022415DP?
Additional datasheets, footprints and schematics for DCP022415DP are listed on our Part Details page. You can also find images and similar parts to DCP022415DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP022415DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP022415DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP022415DP fall under?
The DCP022415DP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to DCP022415DP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP022415DP you can contact the distributor directly for product support, shipping queries etc.
Is the DCP022415DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP022415DP have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DCP022415DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP022415DP often in real-time on the comparison pages.
What if I can't find stock of DCP022415DP?
You can fill out our help required form which you can use to request a quote for DCP022415DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.