Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 2Outputs |
DC / DC Converter IC Case | SOP |
No. of Pins | 14Pins |
Output Current | 100mA |
Switching Frequency | 800kHz |
RoHS Compliant | Yes |
Miniature, 1W Isolated Unregulated DC/DC Converters | Texas Instruments |
Dc/Dc Converter 1W 5V/+-5V, 10505 | Newark Electronics |
Where can I find additional details, specifications and documents for a DCP010505DBP-U?
Additional datasheets, footprints and schematics for DCP010505DBP-U are listed on our Part Details page. You can also find images and similar parts to DCP010505DBP-U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP010505DBP-U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP010505DBP-U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP010505DBP-U fall under?
The DCP010505DBP-U is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to DCP010505DBP-U when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP010505DBP-U you can contact the distributor directly for product support, shipping queries etc.
Is the DCP010505DBP-U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DCP010505DBP-U have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DCP010505DBP-U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP010505DBP-U often in real-time on the comparison pages.
What if I can't find stock of DCP010505DBP-U?
You can fill out our help required form which you can use to request a quote for DCP010505DBP-U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.