Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Module Applications | - |
---|---|
Data Rate | 100Mbps |
Module Interface | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Module for Linux |
Supply Voltage | 3.3V |
9210 Module W/4 Mb Flash, 8 Mb Ram | Newark Electronics |
ETHERNET MOD, 4MB, FLASH, 8MB, RAM | element14 |
Digi Connect ME 9210 w/8MB SDRAM, 4MB Flash for Linux | Symmetry Electronics |
Embedded Module 8MB SDRAM 4MB Flash For Linux | Avnet Silica |
Where can I find additional details, specifications and documents for a DC-ME-Y402-LX?
Additional datasheets, footprints and schematics for DC-ME-Y402-LX are listed on our Part Details page. You can also find images and similar parts to DC-ME-Y402-LX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC-ME-Y402-LX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC-ME-Y402-LX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC-ME-Y402-LX fall under?
The DC-ME-Y402-LX is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to DC-ME-Y402-LX when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC-ME-Y402-LX you can contact the distributor directly for product support, shipping queries etc.
Is the DC-ME-Y402-LX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC-ME-Y402-LX have stock available?
Authorised distributors including Newark Electronics, element14, Symmetry Electronics, Farnell and Avnet Silica have stock available or on a lead time for DC-ME-Y402-LX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC-ME-Y402-LX often in real-time on the comparison pages.
What if I can't find stock of DC-ME-Y402-LX?
You can fill out our help required form which you can use to request a quote for DC-ME-Y402-LX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.