Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.80
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5.1V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 10.15mm |
Height | 7.62mm |
Depth | 19.56mm |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 10505 |
Frequency | 70kHz |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 5V |
Power Rating | 1W |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Switch Output Current Isw Max | 200mA |
Voltage Regulator Type | Isolated Unregulated |
DC/DC Power Supply Single-OUT 5V 0.2A 1W | RS |
Miniature, 1W, 3kVDC Isolated DC/DC Converters | Texas Instruments |
Ic, Conv Dc-Dcmini1W3Kvdcisol | Newark Electronics |
IC, CONV DC-DCMINI1W3KVDCISOL | element14 |
Where can I find additional details, specifications and documents for a DCH010505SN7 .?
Additional datasheets, footprints and schematics for DCH010505SN7 . are listed on our Part Details page. You can also find images and similar parts to DCH010505SN7 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCH010505SN7 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCH010505SN7 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCH010505SN7 . fall under?
The DCH010505SN7 . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DCH010505SN7 . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCH010505SN7 . you can contact the distributor directly for product support, shipping queries etc.
Is the DCH010505SN7 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCH010505SN7 . have stock available?
Authorised distributors including RS, Texas Instruments, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for DCH010505SN7 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCH010505SN7 . often in real-time on the comparison pages.
What if I can't find stock of DCH010505SN7 .?
You can fill out our help required form which you can use to request a quote for DCH010505SN7 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.