Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.46
|
661
in stock
|
Buy Now | |
Sager
from US$21.31
|
781
in stock
|
Buy Now | |
Newark Electronics
from US$28.44
|
724
in stock
|
Buy Now | |
element14
from US$24.61
|
700
in stock
|
Buy Now | |
RS Americas
from US$27.62
|
138
in stock
|
Buy Now | |
Chip One Stop
from US$28.20
|
120
in stock
|
Buy Now | |
Rapid Electronics
from US$29.87
|
54
in stock
|
Buy Now | |
Future Electronics
from US$28.76
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.60
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$27.27
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$27.27
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$26.95
|
-
|
Buy Now | |
Distrelec
from US$24.86
|
-
|
Buy Now | |
TTI Europe
from US$20.24
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 3A |
Operating Voltage Max | 60VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | DC Switch |
Operating Voltage Min | 5VDC |
Control Voltage Min | 3VDC |
Depth | 57.15mm |
Solid State Relay, 32 VDC, SPST-NO, 3A/60VDC, DC Switching, Power Series | Opto 22 DC60S3 | RS Americas |
60 VDC, 3 Amp, DC Control Solid State Relay (SSR) | Future Electronics |
Status: | Unknown |
---|---|
Series: | SSR DC60 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 3A |
Operating Voltage Max | 60VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | DC Switch |
Operating Voltage Min | 3VDC |
Control Voltage Min | 3.5VDC |
Control Voltage Max | 32VDC |
Product Range | SSR DC60 Series |
SVHC | No SVHC (12-Jan-2017) |
Solid State Relays - Industrial Mount 60VDC 3 AMP DC INPUT | Sager |
Solid State Relay, 3A, 3.5-32Vdc, Panel | Newark Electronics |
SSR, 3A, 3.5-32VDC, 3-60VDC | element14 |
SSR Relay Panel Mount IP00 60VDC/3A 3.5-32VDC | Rapid Electronics |
Relay: solid state | Transfer Multisort Elektronik |
SSR, PNL MT, IP00, 60VDC/3A, 3.5-32VDC IN, BJT OUTPUT | Heilind Electronics |
Relay, Solid State | Carlton-Bates |
Sensata Crydom Solid State Relay, DC60, 1NO, 3A, 60V, Screw Terminal | Distrelec |
SSR PM IP00 60VDC/3A 3.5-32VDC | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a DC60S3?
Additional datasheets, footprints and schematics for DC60S3 are listed on our Part Details page. You can also find images and similar parts to DC60S3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC60S3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC60S3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC60S3 fall under?
The DC60S3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DC60S3 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC60S3 you can contact the distributor directly for product support, shipping queries etc.
Is the DC60S3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC60S3 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for DC60S3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC60S3 often in real-time on the comparison pages.
What if I can't find stock of DC60S3?
You can fill out our help required form which you can use to request a quote for DC60S3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.