Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 100mA |
Contact Voltage DC Nom | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 100mA |
RoHS Compliant | No |
Microswitch, Button, Spdt, 0.1A, 250V | Newark Electronics |
MICROSWITCH, BUTTON, SPDT, 0.1A, 250V | element14 |
Basic / Snap Action Switches Sub-Miniature Sealed Snap Action Switch 0.01A, SPDT | Sager |
Where can I find additional details, specifications and documents for a DC3C-M3AA?
Additional datasheets, footprints and schematics for DC3C-M3AA are listed on our Part Details page. You can also find images and similar parts to DC3C-M3AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC3C-M3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC3C-M3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC3C-M3AA fall under?
The DC3C-M3AA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DC3C-M3AA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC3C-M3AA you can contact the distributor directly for product support, shipping queries etc.
Is the DC3C-M3AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC3C-M3AA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Jameco Electronics and Sager have stock available or on a lead time for DC3C-M3AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC3C-M3AA often in real-time on the comparison pages.
What if I can't find stock of DC3C-M3AA?
You can fill out our help required form which you can use to request a quote for DC3C-M3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.