Status: | Unknown |
---|---|
Series: | DC Series |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
1,715
in stock
|
Buy Now | |
Distrelec
from US$5.57
|
2,400
in stock
|
Buy Now | |
Sager
from US$3.41
|
2,392
in stock
|
Buy Now | |
RS Americas
from US$3.65
|
1,353
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.50
|
1,183
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
1
in stock
|
Buy Now | |
Future Electronics
from US$3.69
|
-
|
Buy Now | |
element14
from US$3.78
|
-
|
Buy Now | |
Farnell
from US$4.77
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | DC Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 200gf |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Plunger |
Actuator Type | Pin Plunger |
Approval Bodies | ENEC VDE |
Approval Category | UL Recognised |
Contact Current AC | 100mA |
Contact Current AC Max | 100mA |
Contact Current DC Max | 100mA |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Differential Travel Max | 0.1mm |
External Depth | 6.5mm |
External Length / Height | 9.25mm |
External Width | 20mm |
Fixing Centres LxW | 22.2mm |
Flammability Rating | UL 94V-O |
Material | PET/PBT |
Operating Force | 1.96N |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Over Travel Min | 0.6mm |
Pre-travel | 1mm |
Switch Case | PBT (Polybutylene Terephthalate) PET (Polyethylene Terephthalate) |
ZF Friedrichshafen AG Micro Switch DC, 100mA, 1CO, 2N, Button | Distrelec |
Basic / Snap Action Switches Sub-Miniature Sealed Snap Action Switch | Sager |
SOLDER BUTTON V4 SWITCH, IP67 0.1A | RS |
Switch, Snap Action, SPDT, NO/NC, IP67,Button Actuator, Gold Contact,100mA,30VDC, Sdr | ZF Electronics DC3C-A1AA | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Dc Series, Spdt, Plunger, Quick Connect, Solder, 100 Ma, 250 V Rohs Compliant: Yes |Zf DC3C-A1AA | Newark Electronics |
DC Series Sub Mini SPDT 2.04 N Button Solder Lug Snap Action Switch | Future Electronics |
MICROSWITCH, BUTTON, SPDT, 100mA, 250V | element14 |
Where can I find additional details, specifications and documents for a DC3C-A1AA?
Additional datasheets, footprints and schematics for DC3C-A1AA are listed on our Part Details page. You can also find images and similar parts to DC3C-A1AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC3C-A1AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC3C-A1AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC3C-A1AA fall under?
The DC3C-A1AA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DC3C-A1AA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC3C-A1AA you can contact the distributor directly for product support, shipping queries etc.
Is the DC3C-A1AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC3C-A1AA have stock available?
Authorised distributors including Distrelec, Sager, RS, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for DC3C-A1AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC3C-A1AA often in real-time on the comparison pages.
What if I can't find stock of DC3C-A1AA?
You can fill out our help required form which you can use to request a quote for DC3C-A1AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.