Status: | Unknown |
---|---|
Series: | DC Series |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.96
|
7,050
in stock
|
Buy Now | |
Newark Electronics
from US$4.68
|
3,827
in stock
|
Buy Now | |
Farnell
from US$2.70
|
3,827
in stock
|
Buy Now | |
element14
from US$6.45
|
3,822
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.60
|
538
in stock
|
Buy Now | |
RS Americas
from US$5.23
|
170
in stock
|
Buy Now | |
Future Electronics
from US$4.35
|
-
|
Buy Now | |
Sager
from US$4.14
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | DC Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 80gf |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Roller Lever |
Actuator Type | Short Lever |
Approval Bodies | ENEC VDE |
Approval Category | UL Recognised |
Contact Current AC | 100mA |
Contact Current AC Max | 100mA |
Contact Current DC Max | 100mA |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Differential Travel Max | 0.5mm |
External Depth | 6.5mm |
External Length / Height | 9.25mm |
External Width | 20mm |
Fixing Centres LxW | 22.2mm |
Flammability Rating | UL 94V-O |
Material | PET/PBT |
Operating Force | 0.78N |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Over Travel Min | 1.5mm |
Pre-travel | 5mm |
Switch Case | PBT (Polybutylene Terephthalate) PET (Polyethylene Terephthalate) |
Solder short lever V4 switch, IP67 0.1A | RS |
Microswitch, Dc Series, Spdt, Roller Lever, Quick Connect, Solder, 100 Ma, 250 V Rohs Compliant: Yes |Zf DC3C-A1LB | Newark Electronics |
MICROSWITCH, SPDT, SHORT LEVER | Farnell |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch, Snap Action, SPDT, NO/NC, IP67,Lever Actuator, Gold Contact,100mA,30VDC, Sdr | ZF Electronics DC3C-A1LB | RS Americas |
Basic / Snap Action Switches 0.1A .110 SS LEVER | Future Electronics |
Basic / Snap Action Switches Sub-Miniature Sealed Snap Action Switch | Sager |
Where can I find additional details, specifications and documents for a DC3C-A1LB?
Additional datasheets, footprints and schematics for DC3C-A1LB are listed on our Part Details page. You can also find images and similar parts to DC3C-A1LB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC3C-A1LB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC3C-A1LB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC3C-A1LB fall under?
The DC3C-A1LB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DC3C-A1LB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC3C-A1LB you can contact the distributor directly for product support, shipping queries etc.
Is the DC3C-A1LB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC3C-A1LB have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Transfer Multisort Elektronik have stock available or on a lead time for DC3C-A1LB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC3C-A1LB often in real-time on the comparison pages.
What if I can't find stock of DC3C-A1LB?
You can fill out our help required form which you can use to request a quote for DC3C-A1LB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.