Status: | Unknown |
---|---|
Series: | DC27 Series |
RoHS: | Compliant |
Prices starting from US$63.93
Distributor | Stock | ||
---|---|---|---|
Newark
from US$63.93
|
No stock
|
Buy Now |
No. of Turns | 10Turns |
---|---|
Dial Composition | Black Finish |
Product Range | DC27 Series |
Accessory Type | Turns Counting Dial |
Applications | 10 Turns Potentiometers |
Body Material | Plastic |
Colour | Black |
RoHS Compliant | Yes |
Turns Counting Dial, 10 | Newark Electronics |
Where can I find additional details, specifications and documents for a DC27B?
Additional datasheets, footprints and schematics for DC27B are listed on our Part Details page. You can also find images and similar parts to DC27B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC27B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC27B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC27B fall under?
The DC27B is listed under Passive Components > Potentiometers, Trimmers & Accessories > Potentiometer Dials.
Can I view similar or alternative parts?
You can view similar parts to DC27B when available in the Potentiometer Dials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC27B you can contact the distributor directly for product support, shipping queries etc.
Is the DC27B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DC27B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DC27B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC27B often in real-time on the comparison pages.
What if I can't find stock of DC27B?
You can fill out our help required form which you can use to request a quote for DC27B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.