Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.23
|
609
in stock
|
Buy Now | |
element14
from US$33.62
|
21,780
in stock
|
Buy Now | |
Farnell
from US$5.77
|
21,780
in stock
|
Buy Now | |
Newark Electronics
from US$4.29
|
9,516
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.14
|
135
in stock
|
Buy Now | |
RS Americas
from US$6.81
|
113
in stock
|
Buy Now | |
Distrelec
from US$7.78
|
96
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 6A |
Contact Voltage DC Nom | 48VDC |
RoHS Compliant | Yes |
MICROSWITCH, LEVER, SPDT, 250V, 5A | element14 |
Microswitch, Lever, Spdt, 6A | Newark Electronics |
SPDT IP67 flying lead lever microsw V4h | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
SPDT-NO/NC Hinge Lever Microswitch, 6 A@ 250 V ac | ZF Electronics DC1C-C3LC | RS Americas |
ZF Friedrichshafen AG Micro Switch DC, 6A, 1CO, 2N, Straight Lever | Distrelec |
Basic / Snap Action Switches Sub-Miniature Sealed Snap Action Switch 5A, SPDT | Sager |
Where can I find additional details, specifications and documents for a DC1C-C3LC?
Additional datasheets, footprints and schematics for DC1C-C3LC are listed on our Part Details page. You can also find images and similar parts to DC1C-C3LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1C-C3LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1C-C3LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1C-C3LC fall under?
The DC1C-C3LC is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to DC1C-C3LC when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1C-C3LC you can contact the distributor directly for product support, shipping queries etc.
Is the DC1C-C3LC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DC1C-C3LC have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for DC1C-C3LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1C-C3LC often in real-time on the comparison pages.
What if I can't find stock of DC1C-C3LC?
You can fill out our help required form which you can use to request a quote for DC1C-C3LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.