Status: | Unknown |
---|---|
Series: | DC Series |
RoHS: | Unknown |
Prices starting from US$2.21
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Long Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 48VDC |
Product Range | DC Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 0.8N |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Long Lever |
Actuator Type | Long Lever |
Approval Bodies | ENEC VDE |
Approval Category | UL Recognised |
Contact Current AC | 5A |
Contact Current AC Max | 5A |
Contact Current DC Max | 1A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 48V |
External Depth | 6.5mm |
External Length / Height | 9.25mm |
External Width | 20mm |
Fixing Centres LxW | 22.2mm |
Flammability Rating | UL 94V-O |
Material | PET/PBT |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Switch Case | PBT (Polybutylene Terephthalate) PET (Polyethylene Terephthalate) |
SPDT IP67 long lever microswitch, 6A | RS |
Microswitch, Dc Series, Spdt, Long Lever, Quick Connect, Solder, 5 A, 250 V Rohs Compliant: Yes |Zf DC1C-A1LD | Newark Electronics |
MICROSWITCH, SPDT, LONG LEVER | element14 |
Switch, Snap Action, SPDT, NO/NC, IP67,Lever Actuator, Silver Alloy,6A,250VAC, Solder | ZF Electronics DC1C-A1LD | RS Americas |
Where can I find additional details, specifications and documents for a DC1C-A1LD?
Additional datasheets, footprints and schematics for DC1C-A1LD are listed on our Part Details page. You can also find images and similar parts to DC1C-A1LD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1C-A1LD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1C-A1LD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1C-A1LD fall under?
The DC1C-A1LD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DC1C-A1LD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1C-A1LD you can contact the distributor directly for product support, shipping queries etc.
Is the DC1C-A1LD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC1C-A1LD have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for DC1C-A1LD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1C-A1LD often in real-time on the comparison pages.
What if I can't find stock of DC1C-A1LD?
You can fill out our help required form which you can use to request a quote for DC1C-A1LD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.