Status: | Unknown |
---|---|
Series: | DC Series |
RoHS: | Unknown |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.60
|
1,185
in stock
|
Buy Now | |
Sager
from US$2.46
|
8,571
in stock
|
Buy Now | |
Distrelec
from US$2.53
|
1,649
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.10
|
908
in stock
|
Buy Now | |
Newark Electronics
from US$3.52
|
557
in stock
|
Buy Now | |
Farnell
from US$2.36
|
557
in stock
|
Buy Now | |
element14
from US$3.54
|
557
in stock
|
Buy Now | |
Rapid Electronics
from US$3.75
|
63
in stock
|
Buy Now | |
RS Americas
from US$3.10
|
38
in stock
|
Buy Now | |
Future Electronics
from US$4.31
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 48VDC |
Product Range | DC Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 200gf |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Plunger |
Actuator Type | Pin Plunger |
Approval Bodies | ENEC VDE |
Approval Category | UL Recognised |
Contact Current AC | 5A |
Contact Current AC Max | 5A |
Contact Current DC Max | 1A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 48V |
Differential Travel Max | 0.1mm |
External Depth | 6.5mm |
External Length / Height | 9.25mm |
External Width | 20mm |
Fixing Centres LxW | 22.2mm |
Flammability Rating | UL 94V-O |
Material | PET/PBT |
Operating Force | 1.96N |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Over Travel Min | 0.6mm |
Pre-travel | 1mm |
Switch Case | PBT (Polybutylene Terephthalate) PET (Polyethylene Terephthalate) |
Basic / Snap Action Switches Sub-Miniature Sealed Snap Action Switch | Sager |
ZF Friedrichshafen AG Micro Switch DC, 6A, 1CO, 2N, Button | Distrelec |
IP67 V4 microswitch, solder terminals | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Dc Series, Spdt, Plunger, Quick Connect, Solder, 5 A, 250 V Rohs Compliant: Yes |Zf DC1C-A1AA | Newark Electronics |
MICROSWITCH, SPDT, PLUNGER ACTUATOR | Farnell |
ZF DC1C-A1AA Microswitch SPDT 6A 250V AC, Button, Solder, IP67 | Rapid Electronics |
Switch, Snap Action, SPDT, NO/NC, WHT Button Actuator, Silver Alloy,10A,250VAC, Solder | ZF Electronics DC1C-A1AA | RS Americas |
DC Series Sub Mini SPDT 0.8 N Button Solder Lug Snap Action Switch | Future Electronics |
Where can I find additional details, specifications and documents for a DC1C-A1AA?
Additional datasheets, footprints and schematics for DC1C-A1AA are listed on our Part Details page. You can also find images and similar parts to DC1C-A1AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1C-A1AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1C-A1AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1C-A1AA fall under?
The DC1C-A1AA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DC1C-A1AA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1C-A1AA you can contact the distributor directly for product support, shipping queries etc.
Is the DC1C-A1AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC1C-A1AA have stock available?
Authorised distributors including Sager, Distrelec, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for DC1C-A1AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1C-A1AA often in real-time on the comparison pages.
What if I can't find stock of DC1C-A1AA?
You can fill out our help required form which you can use to request a quote for DC1C-A1AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.