Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 200W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 40A |
Width | 58.4mm |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole 36V-75VIN 5VOUT 200W | Sager |
Dc-Dc Converter, 5V, 40A | Newark Electronics |
Module DC-DC 1-OUT 5V 40A 200W 16-Pin 1/8-Brick Tray | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a DBE0240V2NBC?
Additional datasheets, footprints and schematics for DBE0240V2NBC are listed on our Part Details page. You can also find images and similar parts to DBE0240V2NBC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBE0240V2NBC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBE0240V2NBC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBE0240V2NBC fall under?
The DBE0240V2NBC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to DBE0240V2NBC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBE0240V2NBC you can contact the distributor directly for product support, shipping queries etc.
Is the DBE0240V2NBC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBE0240V2NBC have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, Richardson RFPD and Avnet Abacus have stock available or on a lead time for DBE0240V2NBC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBE0240V2NBC often in real-time on the comparison pages.
What if I can't find stock of DBE0240V2NBC?
You can fill out our help required form which you can use to request a quote for DBE0240V2NBC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.