Status: | Unknown |
---|---|
Series: | DBB51 Series |
RoHS: | Compliant |
Prices starting from US$100.81
Product Range | DBB51 Series |
---|---|
Timer Functions | Delay-On-Release |
Time Min | 6s |
Time Max | 60s |
No. of Timing Ranges | 1Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240VAC |
RoHS Compliant | Yes |
Timer, Spdt, 6S To 60S, 240Vac Rohs Compliant: Yes |Carlo Gavazzi DBB51CM2410S | Newark Electronics |
TIMER, SPDT, 6S TO 60S, 240VAC | element14 |
Relay, Time Delay | Carlton-Bates |
SPDT DELAY ON RELEASE TIMR 10S | Relay Specialties |
Where can I find additional details, specifications and documents for a DBB51CM2410S?
Additional datasheets, footprints and schematics for DBB51CM2410S are listed on our Part Details page. You can also find images and similar parts to DBB51CM2410S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBB51CM2410S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBB51CM2410S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBB51CM2410S fall under?
The DBB51CM2410S is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail.
Can I view similar or alternative parts?
You can view similar parts to DBB51CM2410S when available in the Analog Timers - DIN Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBB51CM2410S you can contact the distributor directly for product support, shipping queries etc.
Is the DBB51CM2410S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DBB51CM2410S have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for DBB51CM2410S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBB51CM2410S often in real-time on the comparison pages.
What if I can't find stock of DBB51CM2410S?
You can fill out our help required form which you can use to request a quote for DBB51CM2410S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.