Status: | Unknown |
---|---|
Series: | DB59 Series |
RoHS: | Unknown |
Supply Voltage V DC | 24V |
---|---|
No. of Phases | Three Phase |
Power Rating | 220W |
Rotational Speed Max | 3500rpm |
Torque Max | 60N-cm |
Product Range | DB59 Series |
SVHC | No SVHC (27-Jun-2018) |
Dc Motor, Bldc, Three, 220 W, 24 V, 4500 Rpm, 5.31 N-M Rohs Compliant: Yes |Nanotec DB59C024035-A | Newark Electronics |
BLDC MOTOR, 24VDC, 3500RPM | element14 |
Where can I find additional details, specifications and documents for a DB59C024035-A?
Additional datasheets, footprints and schematics for DB59C024035-A are listed on our Part Details page. You can also find images and similar parts to DB59C024035-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB59C024035-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB59C024035-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB59C024035-A fall under?
The DB59C024035-A is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to DB59C024035-A when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB59C024035-A you can contact the distributor directly for product support, shipping queries etc.
Is the DB59C024035-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB59C024035-A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DB59C024035-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB59C024035-A often in real-time on the comparison pages.
What if I can't find stock of DB59C024035-A?
You can fill out our help required form which you can use to request a quote for DB59C024035-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.