Status: | Active |
---|---|
Series: | DB4 |
RoHS: | Compliant |
Prices starting from US$0.0240
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
2,325
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
17,329
in stock
|
Buy Now | |
element14
from US$0.12
|
17,329
in stock
|
Buy Now | |
Farnell
from US$0.13
|
17,329
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
10,229
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0240
|
9,750
in stock
|
Buy Now | |
Conrad
from US$0.07
|
4,903
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
2,045
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
Avnet Silica
-
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.0309
|
-
|
Buy Now | |
RS Americas
from US$14.95
|
-
|
Buy Now |
VBO : 32 V and 40 V |
Low breakover current |
Breakover voltage symmetry : 3V |
ECOPACK®2 compliant |
Product Specifications |
---|
DS2125 Diac |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Diac/Sidac, 35 V, 45 V, 100 A, 300 Ma, Do-35, 2 Rohs Compliant: Yes |Stmicroelectronics DB4 | Newark Electronics |
DIAC, DO-35 | element14 |
DB3 Series 40 V 2 A Trigger Diode with Fixed Voltage Reference DIAC - DO-35 | Future Electronics |
DIAC 40V 2A DO-35 | RS |
ST Trigger Diode DO-35 35...45 V | Distrelec |
Thyristor DIAC 2-Pin DO-35 T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Imperial | 3/8 |
---|---|
Cable Diameter Min | 9.52mm |
Cable Diameter Max | 11.1mm |
Cable Gland Material | Aluminium |
Hole Diameter | 0.687" |
RoHS Compliant | Yes |
GRIP ASSY | Amphenol Industrial DB-4 | RS Americas |
Where can I find additional details, specifications and documents for a DB4?
Additional datasheets, footprints and schematics for DB4 are listed on our Part Details page. You can also find images and similar parts to DB4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB4 fall under?
The DB4 is listed under Thyristors (SCR) and AC Switches > Triacs > Diacs.
Can I view similar or alternative parts?
You can view similar parts to DB4 when available in the Diacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB4 you can contact the distributor directly for product support, shipping queries etc.
Is the DB4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for DB4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for DB4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB4 often in real-time on the comparison pages.
What if I can't find stock of DB4?
You can fill out our help required form which you can use to request a quote for DB4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.