DB3C-B1SC Switches by ZF Electronics

MICROSWITCH HINGE LEVER SPDT 100mA 250V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.02

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$2.02
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Microswitch Type Subminiature
Microswitch Actuator Hinge Lever
Contact Configuration SPDT
Switch Terminals Quick Connect, Solder
Contact Current Max 100mA
RoHS Compliant Yes

Alternative Descriptions

Microswitch Hinge Lever Spdt 100Ma 250V | Newark Electronics
Basic / Snap Action Switches Sub-Miniature Snap Action Switch | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DB3C-B1SC?

Additional datasheets, footprints and schematics for DB3C-B1SC are listed on our Part Details page. You can also find images and similar parts to DB3C-B1SC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DB3C-B1SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB3C-B1SC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DB3C-B1SC fall under?

The DB3C-B1SC is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.

Can I view similar or alternative parts?

You can view similar parts to DB3C-B1SC when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DB3C-B1SC you can contact the distributor directly for product support, shipping queries etc.

Is the DB3C-B1SC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DB3C-B1SC have stock available?

Authorised distributors including element14, Newark Electronics, Boersig and Sager have stock available or on a lead time for DB3C-B1SC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DB3C-B1SC often in real-time on the comparison pages.

What if I can't find stock of DB3C-B1SC?

You can fill out our help required form which you can use to request a quote for DB3C-B1SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay