Status: | Unknown |
---|---|
Series: | DP Series |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.76
|
588
in stock
|
Buy Now | |
element14
from US$1.64
|
5,042
in stock
|
Buy Now | |
Farnell
from US$1.56
|
5,042
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
995
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
878
in stock
|
Buy Now | |
RS Americas
from US$1.79
|
327
in stock
|
Buy Now | |
Sager
from US$1.26
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | - |
Product Range | DP Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 150gf |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Plunger |
Actuator Type | Plunger |
Approval Bodies | ENEC KEMA-KEUR |
Approval Category | UL Recognised |
Contact Current AC | 100mA |
Contact Current AC Max | 100mA |
Contact Voltage AC Max | 250V |
Differential Travel Max | 0.1mm |
External Depth | 6.5mm |
External Length / Height | 9mm |
External Width | 20mm |
Fixing Centres LxW | 9.5mm |
Flammability Rating | UL 94V- O |
IP / NEMA Rating | IP50 |
Material | PET |
No. of Electrical Operations | 6000 |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Over Travel Min | 0.6mm |
Pre-travel | 1mm |
Switch Case | PET (Polyethylene Terephthalate) |
MICROSWITCH, SPDT, PLUNGER ACTUATOR | element14 |
Microswitch Pin Plunger Spdt 100Ma 250V | Newark Electronics |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
QC term button V4 switch, 0.1A | RS |
Switch, Snap Action, SPDT, NO/NC, Button Actuator, Gold/Silver Alloy,100mA,30VDC, Tab | ZF Electronics DB3C-B1AA | RS Americas |
Basic / Snap Action Switches Sub-Miniature Snap Action Switch | Sager |
Where can I find additional details, specifications and documents for a DB3C-B1AA?
Additional datasheets, footprints and schematics for DB3C-B1AA are listed on our Part Details page. You can also find images and similar parts to DB3C-B1AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB3C-B1AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB3C-B1AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB3C-B1AA fall under?
The DB3C-B1AA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DB3C-B1AA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB3C-B1AA you can contact the distributor directly for product support, shipping queries etc.
Is the DB3C-B1AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB3C-B1AA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for DB3C-B1AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB3C-B1AA often in real-time on the comparison pages.
What if I can't find stock of DB3C-B1AA?
You can fill out our help required form which you can use to request a quote for DB3C-B1AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.