Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Straight Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 10A |
RoHS Compliant | Yes |
Switch/Zf Electronics Rohs Compliant: Yes |Zf DB2C-B1LC | Newark Electronics |
Switch, Snap Action, SPDT, NO/NC, Lever Actuator, Gold/Silver Alloy,10.1A,250VAC, Tab | ZF Electronics DB2C-B1LC | RS Americas |
QC lever V4 switch, 10A | RS |
Basic / Snap Action Switches SPDT 10A 250VAC Strght Lever RearMnt | Sager |
Where can I find additional details, specifications and documents for a DB2C-B1LC?
Additional datasheets, footprints and schematics for DB2C-B1LC are listed on our Part Details page. You can also find images and similar parts to DB2C-B1LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB2C-B1LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB2C-B1LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB2C-B1LC fall under?
The DB2C-B1LC is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to DB2C-B1LC when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB2C-B1LC you can contact the distributor directly for product support, shipping queries etc.
Is the DB2C-B1LC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DB2C-B1LC have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, element14 and Sager have stock available or on a lead time for DB2C-B1LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB2C-B1LC often in real-time on the comparison pages.
What if I can't find stock of DB2C-B1LC?
You can fill out our help required form which you can use to request a quote for DB2C-B1LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.