Status: | Unknown |
---|---|
Series: | DP Series |
RoHS: | Compliant |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.94
|
372
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
14,192
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
615
in stock
|
Buy Now | |
Newark Electronics
from US$1.92
|
-
|
Buy Now | |
Future Electronics
from US$1.61
|
-
|
Buy Now | |
RS Americas
from US$1.91
|
-
|
Buy Now | |
element14
from US$0.95
|
-
|
Buy Now | |
Sager
from US$1.26
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Straight Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 10A |
Product Range | DP Series |
RoHS Compliant | Yes |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
ZF Friedrichshafen AG Micro Switch DB, 10A, 1CO, 2.5N, Flat Lever | Distrelec |
Microswitch, Lever, Spdt, 10A, 250Vac | Newark Electronics |
DB Series 10A 125 V SPDT Straight Lever Actuator Subminiature Snap Action Switch | Future Electronics |
Switch, Snap Action, SPDT, NO/NC, Lever Actr, Gold/Silver Alloy,10.1A,250VAC, Solder | ZF Electronics DB2C-A1LC | RS Americas |
Basic / Snap Action Switches SPDT 10.1A 125VAC StrghtLever Actuator | Sager |
Where can I find additional details, specifications and documents for a DB2C-A1LC?
Additional datasheets, footprints and schematics for DB2C-A1LC are listed on our Part Details page. You can also find images and similar parts to DB2C-A1LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB2C-A1LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB2C-A1LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB2C-A1LC fall under?
The DB2C-A1LC is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to DB2C-A1LC when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB2C-A1LC you can contact the distributor directly for product support, shipping queries etc.
Is the DB2C-A1LC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DB2C-A1LC have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for DB2C-A1LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB2C-A1LC often in real-time on the comparison pages.
What if I can't find stock of DB2C-A1LC?
You can fill out our help required form which you can use to request a quote for DB2C-A1LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.