Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
357
in stock
|
Buy Now | |
Newark Electronics
from US$2.35
|
2,847
in stock
|
Buy Now | |
element14
from US$1.88
|
2,847
in stock
|
Buy Now | |
Farnell
from US$1.43
|
2,847
in stock
|
Buy Now | |
RS Americas
from US$1.85
|
308
in stock
|
Buy Now | |
Rapid Electronics
from US$1.43
|
13
in stock
|
Buy Now | |
Future Electronics
from US$1.49
|
-
|
Buy Now | |
Distrelec
from US$1.65
|
-
|
Buy Now | |
Sager
from US$1.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Through Hole |
Contact Current Max | 10.1A |
Contact Voltage DC Nom | - |
Microswitch, Db Series, Spdt, Plunger, Through Hole, 10 A, 250 V Rohs Compliant: Yes |Zf DB2C-C1AA | Newark Electronics |
MICROSWITCH, SPDT, PLUNGER, 10A, 250VAC | element14 |
PCB terminal button microswitch,V4,10A | RS |
Switch, Snap Action, SPDT, NO/NC, Button Actuator, Gold/Silver Alloy,10.1A,250VAC, PCB | ZF Electronics DB2C-C1AA | RS Americas |
ZF DB2C-C1AA Microswitch SPDT 10A 250V AC, Button, PCB | Rapid Electronics |
Basic / Snap Action Switches 10.1A PCB MNT BUTTON | Future Electronics |
ZF Friedrichshafen AG Micro Switch DB, 10A, 1CO, 2.45N, Plunger | Distrelec |
Basic / Snap Action Switches Sub-Miniature Snap Action Switch | Sager |
Where can I find additional details, specifications and documents for a DB2CC1AA?
Additional datasheets, footprints and schematics for DB2CC1AA are listed on our Part Details page. You can also find images and similar parts to DB2CC1AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB2CC1AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB2CC1AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB2CC1AA fall under?
The DB2CC1AA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DB2CC1AA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB2CC1AA you can contact the distributor directly for product support, shipping queries etc.
Is the DB2CC1AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB2CC1AA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for DB2CC1AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB2CC1AA often in real-time on the comparison pages.
What if I can't find stock of DB2CC1AA?
You can fill out our help required form which you can use to request a quote for DB2CC1AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.