Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.83
|
261
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
11,186
in stock
|
Buy Now | |
element14
from US$1.70
|
11,186
in stock
|
Buy Now | |
Farnell
from US$2.14
|
11,186
in stock
|
Buy Now | |
Sager
from US$1.39
|
1,303
in stock
|
Buy Now | |
Rapid Electronics
from US$2.13
|
745
in stock
|
Buy Now | |
RS Americas
from US$1.53
|
330
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.33
|
297
in stock
|
Buy Now | |
Distrelec
from US$2.47
|
62
in stock
|
Buy Now | |
Future Electronics
from US$2.00
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 10.1A |
Contact Voltage DC Nom | - |
Microswitch, Dp Series, Spdt, Roller Lever, Solder, 10.1 A, 250 V Rohs Compliant: Yes |Zf DB2C-A1RC | Newark Electronics |
MICROSWITCH, SPDT, MED ROLLER LEVER | element14 |
Basic / Snap Action Switches Sub-Miniature Snap Action Switch | Sager |
ZF DB2C-A1RC Microswitch SPDT 10A 250V AC, Medium Roller, Solder | Rapid Electronics |
Switch, Snap Action, SPDT, NO/NC, Roller Actr, Gold/Silver Alloy,10.1A,250VAC, Solder | ZF Electronics DB2C-A1RC | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Solder terminal roller microsw,V4,10A | RS |
ZF Friedrichshafen AG Micro Switch DB, 10A, 1CO, 2.5N, Roller Lever | Distrelec |
DB Series SPDT 10 A 125 VAC Roller Lever Solder Lug Subminiature Snap Switch | Future Electronics |
Where can I find additional details, specifications and documents for a DB2CA1RC?
Additional datasheets, footprints and schematics for DB2CA1RC are listed on our Part Details page. You can also find images and similar parts to DB2CA1RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB2CA1RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB2CA1RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB2CA1RC fall under?
The DB2CA1RC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DB2CA1RC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB2CA1RC you can contact the distributor directly for product support, shipping queries etc.
Is the DB2CA1RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB2CA1RC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Rapid Electronics have stock available or on a lead time for DB2CA1RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB2CA1RC often in real-time on the comparison pages.
What if I can't find stock of DB2CA1RC?
You can fill out our help required form which you can use to request a quote for DB2CA1RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.