Status: | Unknown |
---|---|
Series: | DP Series |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.77
|
880
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
5,178
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
617
in stock
|
Buy Now | |
element14
from US$1.72
|
617
in stock
|
Buy Now | |
Farnell
from US$1.54
|
617
in stock
|
Buy Now | |
RS Americas
from US$0.90
|
48
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 6A |
Contact Voltage DC Nom | - |
Product Range | DP Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 150gf |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Plunger |
Actuator Type | Plunger |
Approval Bodies | ENEC KEMA-KEUR |
Approval Category | UL Recognised |
Contact Current AC | 5A |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 250V |
Differential Travel Max | 0.1mm |
External Depth | 6.5mm |
External Length / Height | 9mm |
External Width | 20mm |
Fixing Centres LxW | 9.5mm |
Flammability Rating | UL 94V- O |
IP / NEMA Rating | IP50 |
Material | PET |
No. of Electrical Operations | 6000 |
Operating Force | 1.47N |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Over Travel Min | 0.6mm |
Pre-travel | 1mm |
Switch Case | PET (Polyethylene Terephthalate) |
PCB RH R/A button V4 switch fixpins, 6A | RS |
Microswitch, Dp Series, Spdt, Plunger, Solder, 6 A, 250 V Rohs Compliant: Yes |Zf DB1C-D2AA | Newark Electronics |
MICROSWITCH, SPDT, PLUNGER ACTUATOR | element14 |
Switch, Snap Action, SPDT, NO/NC, Button Actr, Gold/Silver Alloy,6A,250VAC, Thru Hole | ZF Electronics DB1C-D2AA | RS Americas |
Basic / Snap Action Switches | Sager |
Where can I find additional details, specifications and documents for a DB1C-D2AA?
Additional datasheets, footprints and schematics for DB1C-D2AA are listed on our Part Details page. You can also find images and similar parts to DB1C-D2AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB1C-D2AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB1C-D2AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB1C-D2AA fall under?
The DB1C-D2AA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DB1C-D2AA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB1C-D2AA you can contact the distributor directly for product support, shipping queries etc.
Is the DB1C-D2AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB1C-D2AA have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DB1C-D2AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB1C-D2AA often in real-time on the comparison pages.
What if I can't find stock of DB1C-D2AA?
You can fill out our help required form which you can use to request a quote for DB1C-D2AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.