Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Through Hole |
Contact Current Max | 5A |
RoHS Compliant | Yes |
Basic / Snap Action Switches Sub-Miniature Snap Action Switch | Sager |
Microswitch, Pin Plunger, Spdt, 5A 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a DB1C-D1AA?
Additional datasheets, footprints and schematics for DB1C-D1AA are listed on our Part Details page. You can also find images and similar parts to DB1C-D1AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB1C-D1AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB1C-D1AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB1C-D1AA fall under?
The DB1C-D1AA is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to DB1C-D1AA when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB1C-D1AA you can contact the distributor directly for product support, shipping queries etc.
Is the DB1C-D1AA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DB1C-D1AA have stock available?
Authorised distributors including Sager and Newark Electronics have stock available or on a lead time for DB1C-D1AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB1C-D1AA often in real-time on the comparison pages.
What if I can't find stock of DB1C-D1AA?
You can fill out our help required form which you can use to request a quote for DB1C-D1AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.