Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 5A |
RoHS Compliant | Yes |
Switch, Snap Action, SPDT, IP50,Roller Actr, Copper Zinc Alloy,5A,250VAC,1A@48VDC, QC | ZF Electronics DB1C-B1RC | RS Americas |
Microswitch, Roller Lever, Spdt 5A 250V | Newark Electronics |
DB Series SPDT 5 A 125 VAC Roller Lever Solder Lug Subminiature Snap Switch | Future Electronics |
Basic / Snap Action Switches Sub-Miniature Snap Action Switch | Sager |
Where can I find additional details, specifications and documents for a DB1CB1RC?
Additional datasheets, footprints and schematics for DB1CB1RC are listed on our Part Details page. You can also find images and similar parts to DB1CB1RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB1CB1RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB1CB1RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB1CB1RC fall under?
The DB1CB1RC is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to DB1CB1RC when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB1CB1RC you can contact the distributor directly for product support, shipping queries etc.
Is the DB1CB1RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DB1CB1RC have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics and Sager have stock available or on a lead time for DB1CB1RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB1CB1RC often in real-time on the comparison pages.
What if I can't find stock of DB1CB1RC?
You can fill out our help required form which you can use to request a quote for DB1CB1RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.